33pF Isolated Capacitor 4 Array 50V C0G, NP0 0805 (2012 Metric)
CAP ARRAY 33PF 50V NP0 0805 Product overview: GNM2145C1H330KD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM2145C1H330KD01
CAP ARRAY 33PF 50V NP0 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GNM2145C1H330KD01D-ND | 57-GNM2145C1H330KD01D | GNM2145C1H330KD01D |
| Product Name | Capacitor Networks, Arrays | 33PF 50V Capacitor | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |
| Capacitance Tolerance | 10 (+/- %) | ||
| Lead Style | Surface Mount (SMT) |