Murata Electronics Capacitors - Capacitor Networks, Arrays GNM2145C1H221KD01D

Description
Win Source Part Number: 1382166-GNM2145C1H22 1KD01D Category: Capacitors>Capacitor Networks, Arrays Series: GNM Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GNM2145C1H Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382166-GNM2145C1H22 1KD01D Category: Capacitors>Capacitor Networks, Arrays Series: GNM Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GNM2145C1H Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1382166-GNM2145C1H221KD01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1382166-GNM2145C1H221KD01D
Capacitors - Capacitor Networks, Arrays 1382166-GNM2145C1H221KD01D
Win Source Part Number: 1382166-GNM2145C1H22 1KD01D Category: Capacitors>Capacitor Networks, Arrays Series: GNM Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GNM2145C1H Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1382166-GNM2145C1H221KD01D
Category: Capacitors>Capacitor Networks, Arrays
Series: GNM
Package: Tape & Reel (TR)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Capacitance: 220pF
Tolerance: ±10%
Voltage - Rated: 50 V
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GNM2145C1H
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet
Singapore, Singapore
Isolated 220PF 50V Capacitor
57-GNM2145C1H221KD01D
Isolated 220PF 50V Capacitor 57-GNM2145C1H221KD01D
CAP ARRAY 220PF 50V NP0 0805 / 220pF Isolated Capacitor 4 Array 50 V C0G, NP0 0805 (2012 Metric) Product overview: GNM2145C1H221KD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Isolated, 220PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM2145C1H221KD01 D can be used for catalog matching and distributor lookup.

CAP ARRAY 220PF 50V NP0 0805 / 220pF Isolated Capacitor 4 Array 50 V C0G, NP0 0805 (2012 Metric) Product overview: GNM2145C1H221KD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Isolated, 220PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM2145C1H221KD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1382166-GNM2145C1H221KD01D 57-GNM2145C1H221KD01D
Product Name Capacitors - Capacitor Networks, Arrays Isolated 220PF 50V Capacitor
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details