Murata Electronics 0.1UF 10V Capacitor GNM1M2R61A104MA01D

Description
CAP ARRAY 0.1UF 10V X5R 0504 Product overview: GNM1M2R61A104MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM1M2R61A104MA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.1UF 10V X5R 0504 Product overview: GNM1M2R61A104MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM1M2R61A104MA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 10V Capacitor
57-GNM1M2R61A104MA01D
0.1UF 10V Capacitor 57-GNM1M2R61A104MA01D
CAP ARRAY 0.1UF 10V X5R 0504 Product overview: GNM1M2R61A104MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM1M2R61A104MA01 D can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 10V X5R 0504 Product overview: GNM1M2R61A104MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM1M2R61A104MA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 960965-GNM1M2R61A104MA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
960965-GNM1M2R61A104MA01D
Capacitors - Capacitor Networks, Arrays 960965-GNM1M2R61A104MA01D
Win Source Part Number: 960965-GNM1M2R61A104 MA01D Category: Capacitors>Capacitor Networks, Arrays Series: GNM Package: Cut Tape (CT), Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.1µF Tolerance: ±20% Voltage - Rated: 10 V Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3404-6,490-3404- 1,490-3404-2 Base Product Number: GNM1M2R61A Product Status: Obsolete

Win Source Part Number: 960965-GNM1M2R61A104MA01D
Category: Capacitors>Capacitor Networks, Arrays
Series: GNM
Package: Cut Tape (CT),
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.1µF
Tolerance: ±20%
Voltage - Rated: 10 V
Temperature Coefficient: X5R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 2
Package / Case: 0504 (1410 Metric)
Supplier Device Package: 0405 (1012 Metric)
Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-3404-6,490-3404-1,490-3404-2
Base Product Number: GNM1M2R61A
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM1M2R61A104MA01D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM1M2R61A104MA01D
Capacitors - Capacitor Networks, Arrays GNM1M2R61A104MA01D
CAP ARRAY 0.1UF 10V X5R 0504

CAP ARRAY 0.1UF 10V X5R 0504

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 57-GNM1M2R61A104MA01D 960965-GNM1M2R61A104MA01D GNM1M2R61A104MA01D
Product Name 0.1UF 10V Capacitor Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
RADIAL MONOLITHIC CAPACITORS 270PF 200V10% - 70186094 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details