Murata Electronics Ceramic Capacitors GMA0D3R71A103MA01T

Description
10000pF ±20% 10V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet
Description
10000pF ±20% 10V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14489-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14489-ND
Ceramic Capacitors 490-14489-ND
10000pF ±20% 10V Ceramic Capacitor X7R Nonstandard SMD

10000pF ±20% 10V Ceramic Capacitor X7R Nonstandard SMD

Buy Now Datasheet
Singapore, Singapore
10000PF 10V Capacitor
60-GMA0D3R71A103MA01T
10000PF 10V Capacitor 60-GMA0D3R71A103MA01T
CAP CER 10000PF 10V X7R NONSTND Product overview: GMA0D3R71A103MA01T from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMA0D3R71A103MA01 T can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X7R NONSTND Product overview: GMA0D3R71A103MA01T from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMA0D3R71A103MA01T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GMA0D3R71A103MA01T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMA0D3R71A103MA01T
Ceramic Capacitors GMA0D3R71A103MA01T
CAP CER 10000PF 10V X7R NONSTND

CAP CER 10000PF 10V X7R NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14489-ND 60-GMA0D3R71A103MA01T GMA0D3R71A103MA01T
Product Name Ceramic Capacitors 10000PF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers