Murata Electronics Ceramic Capacitors GJM1555C1HR90BB01D

Description
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6081-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6081-2-ND
Ceramic Capacitors 490-6081-2-ND
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6081-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6081-6-ND
Ceramic Capacitors 490-6081-6-ND
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6081-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6081-1-ND
Ceramic Capacitors 490-6081-1-ND
0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5900
Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5900
CAP, 0.9PF, 50V, MLCC, 0402; Capacitance:0.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.9PF, 50V, MLCC, 0402; Capacitance:0.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8188
Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8188
CAP, 0.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6081-2-ND 490-6081-6-ND 66AH5900 92AH8188
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details