CAP CER 0.43PF 50V C0G 0402
CAP CER 0.43PF 50V C0G 0402
CAP CER 0.43PF 50V C0G 0402
CAP CER 0.43PF 50V C0G 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM1555C1HR43WB01DTR-ND | 490-GJM1555C1HR43WB01DDKR-ND | GJM1555C1HR43WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |