CAP CER 0.36PF 50V C0G 0402
CAP CER 0.36PF 50V C0G 0402
CAP CER 0.36PF 50V C0G 0402
CAP, 0.36PF, 50V, MLCC, 0402; Capacitance:0.36pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM1555C1HR36WB01DCT-ND | 490-GJM1555C1HR36WB01DDKR-ND | 38AJ3726 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.36Pf, 50V, Mlcc, 0402; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts |