Murata Electronics Ceramic Capacitors GJM1555C1H8R9BB01D

Description
CAP CER 8.9PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.9PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H8R9BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.9PF 50V C0G/NP0 0402

CAP CER 8.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H8R9BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H8R9BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.9PF 50V C0G/NP0 0402

CAP CER 8.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
8.9PF 50V Capacitor
60-GJM1555C1H8R9BB01D
8.9PF 50V Capacitor 60-GJM1555C1H8R9BB01D
CAP CER 8.9PF 50V NP0 0402 Product overview: GJM1555C1H8R9BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R9BB01 D can be used for catalog matching and distributor lookup.

CAP CER 8.9PF 50V NP0 0402 Product overview: GJM1555C1H8R9BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R9BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H8R9BB01D - 872773-GJM1555C1H8R9BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H8R9BB01D
872773-GJM1555C1H8R9BB01D
Ceramic Capacitors - GJM1555C1H8R9BB01D 872773-GJM1555C1H8R9BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872773-GJM1555C1H8R9 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 8.9 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872773-GJM1555C1H8R9BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 8.9 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM1555C1H8R9BB01D
CAP CER 8.9PF 50V NP0 0402

CAP CER 8.9PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H8R9BB01DCT-ND 490-GJM1555C1H8R9BB01DDKR-ND 60-GJM1555C1H8R9BB01D 872773-GJM1555C1H8R9BB01D GJM1555C1H8R9BB01D
Product Name Ceramic Capacitors Ceramic Capacitors 8.9PF 50V Capacitor Ceramic Capacitors - GJM1555C1H8R9BB01D Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX121M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details