Murata Electronics Ceramic Capacitors - GJM1555C1H8R7BB01D GJM1555C1H8R7BB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872772-GJM1555C1H8R7 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 8.7 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872772-GJM1555C1H8R7 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 8.7 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GJM1555C1H8R7BB01D is a ceramic capacitor from Win Source Electronics, specifically designed for general electronic equipment. It features a capacitance of 8.7 pF with a tolerance of ±0.1 pF and operates at a rated voltage of 50V DC. The capacitor is constructed in a 0402 (1005 metric) package, suitable for surface mount applications. It has a temperature coefficient of C0G (NP0), indicating stable capacitance over a wide temperature range of -55°C to 125°C. The product is intended for reflow soldering and is available in reels, with a quantity of 10,000 per package. The capacitor's performance is characterized by high quality, making it suitable for applications requiring reliability and precision.

Datasheet Summary
Powered by GS/AI

The GJM1555C1H8R7BB01D is a ceramic capacitor from Win Source Electronics, specifically designed for general electronic equipment. It features a capacitance of 8.7 pF with a tolerance of ±0.1 pF and operates at a rated voltage of 50V DC. The capacitor is constructed in a 0402 (1005 metric) package, suitable for surface mount applications. It has a temperature coefficient of C0G (NP0), indicating stable capacitance over a wide temperature range of -55°C to 125°C. The product is intended for reflow soldering and is available in reels, with a quantity of 10,000 per package. The capacitor's performance is characterized by high quality, making it suitable for applications requiring reliability and precision.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H8R7BB01D - 872772-GJM1555C1H8R7BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H8R7BB01D
872772-GJM1555C1H8R7BB01D
Ceramic Capacitors - GJM1555C1H8R7BB01D 872772-GJM1555C1H8R7BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872772-GJM1555C1H8R7 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 8.7 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872772-GJM1555C1H8R7BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 8.7 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H8R7BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.7PF 50V C0G/NP0 0402

CAP CER 8.7PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H8R7BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.7PF 50V C0G/NP0 0402

CAP CER 8.7PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H8R7BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
8.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
8.7PF 50V Capacitor
60-GJM1555C1H8R7BB01D
8.7PF 50V Capacitor 60-GJM1555C1H8R7BB01D
CAP CER 8.7PF 50V NP0 0402 Product overview: GJM1555C1H8R7BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R7BB01 D can be used for catalog matching and distributor lookup.

CAP CER 8.7PF 50V NP0 0402 Product overview: GJM1555C1H8R7BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R7BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H8R7BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H8R7BB01D
Ceramic Capacitors GJM1555C1H8R7BB01D
CAP CER 8.7PF 50V NP0 0402

CAP CER 8.7PF 50V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM1555C1H8R7BB01D
CAP CER 8.7PF 50V NP0 0402

CAP CER 8.7PF 50V NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872772-GJM1555C1H8R7BB01D 490-GJM1555C1H8R7BB01DDKR-ND 490-GJM1555C1H8R7BB01DCT-ND 60-GJM1555C1H8R7BB01D GJM1555C1H8R7BB01D GJM1555C1H8R7BB01D
Product Name Ceramic Capacitors - GJM1555C1H8R7BB01D Ceramic Capacitors Ceramic Capacitors 8.7PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 0402 (1005 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details