CAP CER 8.6PF 50V C0G 0402
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | GJM1555C1H8R6FB01J |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | High Frequency; RF, Microwave, High Frequency |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |