Murata Electronics 7.5PF 50V Capacitor GJM1555C1H7R5WB01D

Description
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5PF 50V Capacitor
60-GJM1555C1H7R5WB01D
7.5PF 50V Capacitor 60-GJM1555C1H7R5WB01D
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5WB01 D can be used for catalog matching and distributor lookup.

CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11236-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11236-1-ND
Ceramic Capacitors 490-11236-1-ND
7.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11236-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11236-6-ND
Ceramic Capacitors 490-11236-6-ND
7.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11236-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11236-2-ND
Ceramic Capacitors 490-11236-2-ND
7.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1328935-GJM1555C1H7R5WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328935-GJM1555C1H7R5WB01D
Capacitors - Ceramic Capacitors 1328935-GJM1555C1H7R5WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1328935-GJM1555C1H7R 5WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 7.5 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11236-6,490-1123 6-2,GJM1555C1H7R5WB0 1D-ND,490-11236-1 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328935-GJM1555C1H7R5WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 7.5 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11236-6,490-11236-2,GJM1555C1H7R5WB01D-ND,490-11236-1
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5970
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5970
CAP, 7.5PF, 50V, MLCC, 0402; Capacitance:7.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 7.5PF, 50V, MLCC, 0402; Capacitance:7.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8234
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8234
CAP, 7.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 7.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H7R5WB01D 490-11236-1-ND 490-11236-6-ND 1328935-GJM1555C1H7R5WB01D 66AH5970 92AH8234
Product Name 7.5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details