Murata Electronics Ceramic Capacitors - GJM1555C1H7R5CB01D GJM1555C1H7R5CB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919615-GJM1555C1H7R5 CB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3108-1, 490-3108-2, 490-3108-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919615-GJM1555C1H7R5 CB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3108-1, 490-3108-2, 490-3108-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H7R5CB01D - 919615-GJM1555C1H7R5CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H7R5CB01D
919615-GJM1555C1H7R5CB01D
Ceramic Capacitors - GJM1555C1H7R5CB01D 919615-GJM1555C1H7R5CB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919615-GJM1555C1H7R5 CB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3108-1, 490-3108-2, 490-3108-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919615-GJM1555C1H7R5CB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3108-1, 490-3108-2, 490-3108-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151632
MLCCs - Multilayer Ceramic Capacitors 8151632
Murata GJM1555C1H7R5CB01D

Murata GJM1555C1H7R5CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151632P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151632P
MLCCs - Multilayer Ceramic Capacitors 8151632P
Murata GJM1555C1H7R5CB01D

Murata GJM1555C1H7R5CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706041 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706041
MLCCs - Multilayer Ceramic Capacitors 1706041
Murata GJM1555C1H7R5CB01D

Murata GJM1555C1H7R5CB01D

Supplier's Site
Singapore, Singapore
7.5PF 50V Capacitor
60-GJM1555C1H7R5CB01D
7.5PF 50V Capacitor 60-GJM1555C1H7R5CB01D
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5CB01 D can be used for catalog matching and distributor lookup.

CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3108-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3108-2-ND
Ceramic Capacitors 490-3108-2-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3108-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3108-6-ND
Ceramic Capacitors 490-3108-6-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3108-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3108-1-ND
Ceramic Capacitors 490-3108-1-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5969
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5969
CAP, 7.5PF, 50V, MLCC, 0402; Capacitance:7.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 7.5PF, 50V, MLCC, 0402; Capacitance:7.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8233
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8233
CAP, 7.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 7.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919615-GJM1555C1H7R5CB01D 8151632 8151632P 60-GJM1555C1H7R5CB01D 490-3108-2-ND 490-3108-6-ND 66AH5969 92AH8233
Product Name Ceramic Capacitors - GJM1555C1H7R5CB01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 7.5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details