Murata Electronics Ceramic Capacitors GJM1555C1H7R0CB01D

Description
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3107-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3107-2-ND
Ceramic Capacitors 490-3107-2-ND
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3107-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3107-1-ND
Ceramic Capacitors 490-3107-1-ND
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3107-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3107-6-ND
Ceramic Capacitors 490-3107-6-ND
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H7R0CB01D - 872766-GJM1555C1H7R0CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H7R0CB01D
872766-GJM1555C1H7R0CB01D
Ceramic Capacitors - GJM1555C1H7R0CB01D 872766-GJM1555C1H7R0CB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872766-GJM1555C1H7R0 CB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 7 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3107-1, 490-3107-2, 490-3107-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872766-GJM1555C1H7R0CB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 7 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3107-1, 490-3107-2, 490-3107-6

Buy Now Datasheet
Singapore, Singapore
7PF 50V Capacitor
60-GJM1555C1H7R0CB01D
7PF 50V Capacitor 60-GJM1555C1H7R0CB01D
CAP CER 7PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R0CB01 D can be used for catalog matching and distributor lookup.

CAP CER 7PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R0CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 7Pf, 50V, Mlcc, 0402; Capacitance Murata - 97AH9594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7Pf, 50V, Mlcc, 0402; Capacitance Murata
97AH9594
Cap, 7Pf, 50V, Mlcc, 0402; Capacitance Murata 97AH9594
CAP, 7PF, 50V, MLCC, 0402; Capacitance:7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 7PF, 50V, MLCC, 0402; Capacitance:7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H7R0CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H7R0CB01D
Ceramic Capacitors GJM1555C1H7R0CB01D
CAP CER 7PF 50V C0G/NP0 0402

CAP CER 7PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3107-2-ND 490-3107-6-ND 872766-GJM1555C1H7R0CB01D 60-GJM1555C1H7R0CB01D 97AH9594 GJM1555C1H7R0CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1H7R0CB01D 7PF 50V Capacitor Cap, 7Pf, 50V, Mlcc, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details