Murata Electronics Ceramic Capacitors GJM1555C1H6R2WB01D

Description
6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12665-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12665-6-ND
Ceramic Capacitors 490-12665-6-ND
6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12665-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12665-2-ND
Ceramic Capacitors 490-12665-2-ND
6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12665-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12665-1-ND
Ceramic Capacitors 490-12665-1-ND
6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330734-GJM1555C1H6R2WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330734-GJM1555C1H6R2WB01D
Capacitors - Ceramic Capacitors 1330734-GJM1555C1H6R2WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1330734-GJM1555C1H6R 2WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 6.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12665-6,490-1266 5-1,490-12665-2,GJM1 555C1H6R2WB01D-ND Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330734-GJM1555C1H6R2WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 6.2 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12665-6,490-12665-1,490-12665-2,GJM1555C1H6R2WB01D-ND
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
6.2PF 50V Capacitor
60-GJM1555C1H6R2WB01D
6.2PF 50V Capacitor 60-GJM1555C1H6R2WB01D
CAP CER 6.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R2WB01 D can be used for catalog matching and distributor lookup.

CAP CER 6.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R2WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6.2Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.2Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5965
Cap, 6.2Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5965
CAP, 6.2PF, 50V, MLCC, 0402; Capacitance:6.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6.2PF, 50V, MLCC, 0402; Capacitance:6.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4487
Cap, 6.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4487
CAP, 6.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 6.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12665-6-ND 490-12665-2-ND 1330734-GJM1555C1H6R2WB01D 60-GJM1555C1H6R2WB01D 66AH5965 77AH4487
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 6.2PF 50V Capacitor Cap, 6.2Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 6.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details