Murata Electronics Ceramic Capacitors - GJM1555C1H6R0CB01D GJM1555C1H6R0CB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851105-GJM1555C1H6R0 CB01D Series: GJM Features: 6 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3104-1, 490-3104-2, 490-3104-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851105-GJM1555C1H6R0 CB01D Series: GJM Features: 6 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3104-1, 490-3104-2, 490-3104-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H6R0CB01D - 851105-GJM1555C1H6R0CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H6R0CB01D
851105-GJM1555C1H6R0CB01D
Ceramic Capacitors - GJM1555C1H6R0CB01D 851105-GJM1555C1H6R0CB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 851105-GJM1555C1H6R0 CB01D Series: GJM Features: 6 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3104-1, 490-3104-2, 490-3104-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 851105-GJM1555C1H6R0CB01D
Series: GJM
Features: 6 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3104-1, 490-3104-2, 490-3104-6

Buy Now Datasheet
Ceramic Capacitors - 490-3104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3104-6-ND
Ceramic Capacitors 490-3104-6-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3104-1-ND
Ceramic Capacitors 490-3104-1-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3104-2-ND
Ceramic Capacitors 490-3104-2-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151626P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151626P
MLCCs - Multilayer Ceramic Capacitors 8151626P
Murata GJM1555C1H6R0CB01D

Murata GJM1555C1H6R0CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151626 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151626
MLCCs - Multilayer Ceramic Capacitors 8151626
Murata GJM1555C1H6R0CB01D

Murata GJM1555C1H6R0CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706040 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706040
MLCCs - Multilayer Ceramic Capacitors 1706040
Murata GJM1555C1H6R0CB01D

Murata GJM1555C1H6R0CB01D

Supplier's Site
Singapore, Singapore
6PF 50V Capacitor
60-GJM1555C1H6R0CB01D
6PF 50V Capacitor 60-GJM1555C1H6R0CB01D
CAP CER 6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R0CB01 D can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R0CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H6R0CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H6R0CB01D
Ceramic Capacitors GJM1555C1H6R0CB01D
CAP CER 6PF 50V C0G/NP0 0402

CAP CER 6PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5962
Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5962
CAP, 6PF, 50V, MLCC, 0402; Capacitance:6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6PF, 50V, MLCC, 0402; Capacitance:6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8229
Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8229
CAP, 6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851105-GJM1555C1H6R0CB01D 490-3104-6-ND 490-3104-1-ND 8151626P 8151626 60-GJM1555C1H6R0CB01D GJM1555C1H6R0CB01D 66AH5962 92AH8229
Product Name Ceramic Capacitors - GJM1555C1H6R0CB01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 6PF 50V Capacitor Ceramic Capacitors Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details