Murata Electronics Ceramic Capacitors - GJM1555C1H6R0BB01D GJM1555C1H6R0BB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919611-GJM1555C1H6R0 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11229-2, 490-11229-1, GJM1555C1H6R0BB01D-N D, 490-11229-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919611-GJM1555C1H6R0 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11229-2, 490-11229-1, GJM1555C1H6R0BB01D-N D, 490-11229-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H6R0BB01D - 919611-GJM1555C1H6R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H6R0BB01D
919611-GJM1555C1H6R0BB01D
Ceramic Capacitors - GJM1555C1H6R0BB01D 919611-GJM1555C1H6R0BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919611-GJM1555C1H6R0 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11229-2, 490-11229-1, GJM1555C1H6R0BB01D-N D, 490-11229-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919611-GJM1555C1H6R0BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11229-2, 490-11229-1, GJM1555C1H6R0BB01D-ND, 490-11229-6

Buy Now Datasheet
Ceramic Capacitors - 490-11229-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11229-2-ND
Ceramic Capacitors 490-11229-2-ND
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11229-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11229-1-ND
Ceramic Capacitors 490-11229-1-ND
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11229-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11229-6-ND
Ceramic Capacitors 490-11229-6-ND
6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-GJM1555C1H6R0BB01D
6PF 50V Capacitor 60-GJM1555C1H6R0BB01D
CAP CER 6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5961
Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5961
CAP, 6PF, 50V, MLCC, 0402; Capacitance:6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 6PF, 50V, MLCC, 0402; Capacitance:6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4485 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4485
Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4485
CAP, 6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H6R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H6R0BB01D
Ceramic Capacitors GJM1555C1H6R0BB01D
CAP CER 6PF 50V C0G/NP0 0402

CAP CER 6PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919611-GJM1555C1H6R0BB01D 490-11229-2-ND 490-11229-6-ND 60-GJM1555C1H6R0BB01D 66AH5961 77AH4485 GJM1555C1H6R0BB01D
Product Name Ceramic Capacitors - GJM1555C1H6R0BB01D Ceramic Capacitors Ceramic Capacitors 6PF 50V Capacitor Cap, 6Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details