The Murata GJM1555C1H470JB01 is a 47pF multilayer ceramic capacitor (MLCC) with a rated voltage of 50V DC. It features a capacitance tolerance of ±5% and is compliant with the C0G (EIA) temperature characteristics, which ensures stability over a temperature range of -55°C to 125°C. The capacitor is packaged in a compact 0402 (1005M) size, measuring 1.0mm x 0.5mm x 0.5mm, making it suitable for space-constrained applications. The product is also RoHS compliant, indicating it meets environmental standards. It is available in various packaging options, including paper taping for efficient handling and assembly. This capacitor is ideal for applications requiring reliable performance in a wide temperature range.
CAP CER 47PF 50V C0G/NP0 0402 Product overview: GJM1555C1H470JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H470JB01
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 47PF 50V C0G/NP0 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GJM1555C1H470JB01D | 490-14446-6-ND | 490-14446-1-ND | 66AH5954 | 92AH8225 | GJM1555C1H470JB01D |
| Product Name | 47PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 47Pf, 50V, Mlcc, 0402; Capacitance Murata | Cap, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |