Murata Electronics Ceramic Capacitors GJM1555C1H3R6WB01D

Description
3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11213-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11213-2-ND
Ceramic Capacitors 490-11213-2-ND
3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11213-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11213-1-ND
Ceramic Capacitors 490-11213-1-ND
3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11213-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11213-6-ND
Ceramic Capacitors 490-11213-6-ND
3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330754-GJM1555C1H3R6WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330754-GJM1555C1H3R6WB01D
Capacitors - Ceramic Capacitors 1330754-GJM1555C1H3R6WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1330754-GJM1555C1H3R 6WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 3.6 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H3R6WB01D-N D,490-11213-6,490-11 213-1,490-11213-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330754-GJM1555C1H3R6WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 3.6 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GJM1555C1H3R6WB01D-ND,490-11213-6,490-11213-1,490-11213-2
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
3.6PF 50V Capacitor
60-GJM1555C1H3R6WB01D
3.6PF 50V Capacitor 60-GJM1555C1H3R6WB01D
CAP CER 3.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R6WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R6WB01 D can be used for catalog matching and distributor lookup.

CAP CER 3.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R6WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R6WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3.6Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.6Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1187
Cap, 3.6Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1187
CAP, 3.6PF, 50V, C0G/NP0, 0402; Capacitance:3.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.6PF, 50V, C0G/NP0, 0402; Capacitance:3.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6907
Cap, 3.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6907
CAP, 3.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H3R6WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H3R6WB01D
Ceramic Capacitors GJM1555C1H3R6WB01D
CAP CER 3.6PF 50V C0G/NP0 0402

CAP CER 3.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H3R6WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H3R6WB01D
50V 3.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11213-2-ND 490-11213-6-ND 1330754-GJM1555C1H3R6WB01D 60-GJM1555C1H3R6WB01D 38AC1187 65AH6907 GJM1555C1H3R6WB01D GJM1555C1H3R6WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 3.6PF 50V Capacitor Cap, 3.6Pf, 50V, C0G/np0, 0402; Capacitance Murata Cap, 3.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details