Win Source Part Number: 1358531-GJM1555C1H3R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Base Product Number: GJM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 3.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
CAP CER 3.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R6BB01
Murata GJM1555C1H3R6BB01D
Murata GJM1555C1H3R6BB01D
Murata GJM1555C1H3R6BB01D
3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
3.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 3.6PF, 50V, MLCC, 0402; Capacitance:3.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes
CAP, 3.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 3.6PF 50V C0G/NP0 0402
50V 3.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358531-GJM1555C1H3R6BB01D | 60-GJM1555C1H3R6BB01D | 1140381 | 1140381P | 490-8098-2-ND | 490-8098-6-ND | 66AH5940 | 92AH8215 | GJM1555C1H3R6BB01D | GJM1555C1H3R6BB01D |
| Product Name | Capacitors - Ceramic Capacitors | 3.6PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 3.6Pf, 50V, Mlcc, 0402; Capacitance Murata | Cap, 3.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.60E-6 microF | 3.60E-6 microF | 3.60E-6 microF | 3.60E-6 microF | 3.60E-6 microF | 3.60E-6 microF | ||||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |||
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |