Murata Power Solutions Ceramic Capacitors - GJM1555C1H3R3WB01D GJM1555C1H3R3WB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850867-GJM1555C1H3R3 WB01D Series: GJM Features: 3.3 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11212-6, GJM1555C1H3R3WB01D-N D, 490-11212-2, 490-11212-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850867-GJM1555C1H3R3 WB01D Series: GJM Features: 3.3 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11212-6, GJM1555C1H3R3WB01D-N D, 490-11212-2, 490-11212-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H3R3WB01D - 850867-GJM1555C1H3R3WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H3R3WB01D
850867-GJM1555C1H3R3WB01D
Ceramic Capacitors - GJM1555C1H3R3WB01D 850867-GJM1555C1H3R3WB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 850867-GJM1555C1H3R3 WB01D Series: GJM Features: 3.3 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11212-6, GJM1555C1H3R3WB01D-N D, 490-11212-2, 490-11212-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 850867-GJM1555C1H3R3WB01D
Series: GJM
Features: 3.3 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11212-6, GJM1555C1H3R3WB01D-ND, 490-11212-2, 490-11212-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1140675 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140675
MLCCs - Multilayer Ceramic Capacitors 1140675
Murata GJM1555C1H3R3WB01D

Murata GJM1555C1H3R3WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140675P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140675P
MLCCs - Multilayer Ceramic Capacitors 1140675P
Murata GJM1555C1H3R3WB01D

Murata GJM1555C1H3R3WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692750
MLCCs - Multilayer Ceramic Capacitors 1692750
Murata GJM1555C1H3R3WB01D

Murata GJM1555C1H3R3WB01D

Supplier's Site
Singapore, Singapore
3.3PF 50V Capacitor
60-GJM1555C1H3R3WB01D
3.3PF 50V Capacitor 60-GJM1555C1H3R3WB01D
CAP CER 3.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R3WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R3WB01 D can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R3WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R3WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11212-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11212-1-ND
Ceramic Capacitors 490-11212-1-ND
3.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11212-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11212-6-ND
Ceramic Capacitors 490-11212-6-ND
3.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11212-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11212-2-ND
Ceramic Capacitors 490-11212-2-ND
3.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H3R3WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H3R3WB01D
50V 3.3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3.3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H3R3WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H3R3WB01D
Ceramic Capacitors GJM1555C1H3R3WB01D
CAP CER 3.3PF 50V C0G/NP0 0402

CAP CER 3.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6906
Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6906
CAP, 3.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 3.3Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1186
Cap, 3.3Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1186
CAP, 3.3PF, 50V, C0G/NP0, 0402; Capacitance:3.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3PF, 50V, C0G/NP0, 0402; Capacitance:3.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850867-GJM1555C1H3R3WB01D 1140675 1140675P 60-GJM1555C1H3R3WB01D 490-11212-1-ND 490-11212-6-ND GJM1555C1H3R3WB01D GJM1555C1H3R3WB01D 65AH6906 38AC1186
Product Name Ceramic Capacitors - GJM1555C1H3R3WB01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 3.3PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 3.3Pf, 50V, C0G/np0, 0402; Capacitance Murata
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers