Murata Electronics Ceramic Capacitors GJM1555C1H360GB01D

Description
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H360GB01DTR-ND - DigiKey
Thief River Falls, MN, United States
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H360GB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 36PF 50V C0G/NP0 0402

CAP CER 36PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H360GB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 36PF 50V C0G/NP0 0402

CAP CER 36PF 50V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
36PF 50V Capacitor
60-GJM1555C1H360GB01D
36PF 50V Capacitor 60-GJM1555C1H360GB01D
CAP CER 36PF 50V C0G/NP0 0402 Product overview: GJM1555C1H360GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H360GB01 D can be used for catalog matching and distributor lookup.

CAP CER 36PF 50V C0G/NP0 0402 Product overview: GJM1555C1H360GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H360GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H360GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H360GB01D
Ceramic Capacitors GJM1555C1H360GB01D
CAP CER 36PF 50V C0G/NP0 0402

CAP CER 36PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM1555C1H360GB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM1555C1H360GB01D
Capacitors - Ceramic Capacitors GJM1555C1H360GB01D
CAP CER 36PF 50V C0G/NP0 0402

CAP CER 36PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H360GB01DTR-ND 490-GJM1555C1H360GB01DDKR-ND 60-GJM1555C1H360GB01D GJM1555C1H360GB01D GJM1555C1H360GB01D
Product Name Ceramic Capacitors Ceramic Capacitors 36PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers