33pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
50V 33pF C0G ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 33PF 50V C0G/NP0 0402
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM1555C1H330GB01DDKR-ND | 490-GJM1555C1H330GB01DCT-ND | GJM1555C1H330GB01D | 64AJ4304 | GJM1555C1H330GB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |