Murata Electronics Ceramic Capacitors GJM1555C1H300FB01D

Description
30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16379-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16379-6-ND
Ceramic Capacitors 490-16379-6-ND
30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16379-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16379-2-ND
Ceramic Capacitors 490-16379-2-ND
30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16379-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16379-1-ND
Ceramic Capacitors 490-16379-1-ND
30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

30pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 30Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5943
Cap, 30Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5943
CAP, 30PF, 50V, MLCC, 0402; Capacitance:30pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 30PF, 50V, MLCC, 0402; Capacitance:30pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 30Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8217
Cap, 30Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8217
CAP, 30PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 30PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H300FB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H300FB01D
50V 30pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 30pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H300FB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H300FB01D
Ceramic Capacitors GJM1555C1H300FB01D
CAP CER 30PF 50V C0G/NP0 0402

CAP CER 30PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16379-6-ND 490-16379-2-ND 66AH5943 92AH8217 GJM1555C1H300FB01D GJM1555C1H300FB01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 30Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 30Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers