Murata Electronics Ceramic Capacitors GJM1555C1H2R6CB01D

Description
CAP CER 2.6PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.6PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H2R6CB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.6PF 50V C0G/NP0 0402

CAP CER 2.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H2R6CB01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H2R6CB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.6PF 50V C0G/NP0 0402

CAP CER 2.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT - GJM1555C1H2R6CB01D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H2R6CB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H2R6CB01D
50V 2.6pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.6pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H2R6CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H2R6CB01D
Ceramic Capacitors GJM1555C1H2R6CB01D
CAP CER 2.6PF 50V NP0 0402

CAP CER 2.6PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H2R6CB01DDKR-ND 490-GJM1555C1H2R6CB01DTR-ND GJM1555C1H2R6CB01D GJM1555C1H2R6CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details