Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GJM1555C1H2R0BB01D

Description
Murata GJM1555C1H2R0BB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H2R0BB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1140673 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140673
MLCCs - Multilayer Ceramic Capacitors 1140673
Murata GJM1555C1H2R0BB01D

Murata GJM1555C1H2R0BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140673P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140673P
MLCCs - Multilayer Ceramic Capacitors 1140673P
Murata GJM1555C1H2R0BB01D

Murata GJM1555C1H2R0BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692748
MLCCs - Multilayer Ceramic Capacitors 1692748
Murata GJM1555C1H2R0BB01D

Murata GJM1555C1H2R0BB01D

Supplier's Site
Ceramic Capacitors - 490-8091-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8091-6-ND
Ceramic Capacitors 490-8091-6-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8091-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8091-1-ND
Ceramic Capacitors 490-8091-1-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8091-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8091-2-ND
Ceramic Capacitors 490-8091-2-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H2R0BB01D - 919606-GJM1555C1H2R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H2R0BB01D
919606-GJM1555C1H2R0BB01D
Ceramic Capacitors - GJM1555C1H2R0BB01D 919606-GJM1555C1H2R0BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919606-GJM1555C1H2R0 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-8091-1, 490-8091-2, 490-8091-6, GJM1555C1H2R0BB01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919606-GJM1555C1H2R0BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-8091-1, 490-8091-2, 490-8091-6, GJM1555C1H2R0BB01D-ND

Buy Now Datasheet
Singapore, Singapore
2PF 50V Capacitor
60-GJM1555C1H2R0BB01D
2PF 50V Capacitor 60-GJM1555C1H2R0BB01D
CAP CER 2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H2R0BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H2R0BB01D
50V 2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6307
Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6307
CAP, 2PF, 50V, MLCC, 0402; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2PF, 50V, MLCC, 0402; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2Pf, 50V, 0402; Capacitance Murata - 43T5234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, 0402; Capacitance Murata
43T5234
Cap, 2Pf, 50V, 0402; Capacitance Murata 43T5234
CAP, 2PF, 50V, 0402; Capacitance:2pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

CAP, 2PF, 50V, 0402; Capacitance:2pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H2R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H2R0BB01D
Ceramic Capacitors GJM1555C1H2R0BB01D
CAP CER 2PF 50V C0G/NP0 0402

CAP CER 2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1140673 1140673P 490-8091-6-ND 490-8091-1-ND 919606-GJM1555C1H2R0BB01D 60-GJM1555C1H2R0BB01D GJM1555C1H2R0BB01D 70AH6307 43T5234 GJM1555C1H2R0BB01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1H2R0BB01D 2PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 2Pf, 50V, 0402; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M160K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details