Murata Electronics Ceramic Capacitors GJM1555C1H270GB01D

Description
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H270GB01DTR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H270GB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H270GB01DCT-ND - DigiKey
Thief River Falls, MN, United States
27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H270GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H270GB01D
Ceramic Capacitors GJM1555C1H270GB01D
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4303
Cap, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4303
CAP, 27PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 27PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H270GB01DTR-ND 490-GJM1555C1H270GB01DDKR-ND GJM1555C1H270GB01D 64AJ4303
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers