Murata Power Solutions Ceramic Capacitors GJM1555C1H200FB01D

Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 20pF, 50V MLCC capacitor, part number GJM1555C1H200FB01, features a capacitance tolerance of ±1% and is compliant with RoHS standards. It is packaged in a compact 0402 (1005M) size, measuring 1.0mm x 0.5mm x 0.5mm. The capacitor operates effectively within a temperature range of -55°C to 125°C, with a temperature coefficient of 0±30ppm/°C. The typical mass of a single piece is 1.6mg, and it is available in various packaging options, including paper taping for efficient handling. This component is suitable for applications requiring stable capacitance over a wide temperature range.

Datasheet Summary
Powered by GS/AI

The Murata 20pF, 50V MLCC capacitor, part number GJM1555C1H200FB01, features a capacitance tolerance of ±1% and is compliant with RoHS standards. It is packaged in a compact 0402 (1005M) size, measuring 1.0mm x 0.5mm x 0.5mm. The capacitor operates effectively within a temperature range of -55°C to 125°C, with a temperature coefficient of 0±30ppm/°C. The typical mass of a single piece is 1.6mg, and it is available in various packaging options, including paper taping for efficient handling. This component is suitable for applications requiring stable capacitance over a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11204-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11204-6-ND
Ceramic Capacitors 490-11204-6-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11204-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11204-2-ND
Ceramic Capacitors 490-11204-2-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11204-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11204-1-ND
Ceramic Capacitors 490-11204-1-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358603-GJM1555C1H200FB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358603-GJM1555C1H200FB01D
Capacitors - Ceramic Capacitors 1358603-GJM1555C1H200FB01D
Win Source Part Number: 1358603-GJM1555C1H20 0FB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0402 (1005 Metric) Base Product Number: GJM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 20 pF Tolerance: ±1% Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358603-GJM1555C1H200FB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Base Product Number: GJM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 20 pF
Tolerance: ±1%
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
20PF 50V Capacitor
60-GJM1555C1H200FB01D
20PF 50V Capacitor 60-GJM1555C1H200FB01D
CAP CER 20PF 50V C0G/NP0 0402 Product overview: GJM1555C1H200FB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H200FB01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0402 Product overview: GJM1555C1H200FB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H200FB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1140377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140377
MLCCs - Multilayer Ceramic Capacitors 1140377
Murata GJM1555C1H200FB01D

Murata GJM1555C1H200FB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140377P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140377P
MLCCs - Multilayer Ceramic Capacitors 1140377P
Murata GJM1555C1H200FB01D

Murata GJM1555C1H200FB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692734 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692734
MLCCs - Multilayer Ceramic Capacitors 1692734
Murata GJM1555C1H200FB01D

Murata GJM1555C1H200FB01D

Supplier's Site
Cap, 20Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6904
Cap, 20Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6904
CAP, 20PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 20PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 20Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata - 38AC1185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata
38AC1185
Cap, 20Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata 38AC1185
CAP, 20PF, 50V, 1%, C0G/NP0, 0402; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 20PF, 50V, 1%, C0G/NP0, 0402; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H200FB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H200FB01D
Ceramic Capacitors GJM1555C1H200FB01D
CAP CER 20PF 50V C0G/NP0 0402

CAP CER 20PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11204-6-ND 490-11204-2-ND 1358603-GJM1555C1H200FB01D 60-GJM1555C1H200FB01D 1140377 1140377P 65AH6904 38AC1185 GJM1555C1H200FB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 20PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 20Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 20Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details