Murata Electronics Ceramic Capacitors GJM1555C1H1R9WB01D

Description
1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11203-2-ND
Ceramic Capacitors 490-11203-2-ND
1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11203-6-ND
Ceramic Capacitors 490-11203-6-ND
1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11203-1-ND
Ceramic Capacitors 490-11203-1-ND
1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1.9PF 50V Capacitor
60-GJM1555C1H1R9WB01D
1.9PF 50V Capacitor 60-GJM1555C1H1R9WB01D
CAP CER 1.9PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R9WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R9WB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.9PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R9WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R9WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1.9Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.9Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5912
Cap, 1.9Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5912
CAP, 1.9PF, 50V, MLCC, 0402; Capacitance:1.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.9PF, 50V, MLCC, 0402; Capacitance:1.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8196
Cap, 1.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8196
CAP, 1.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H1R9WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R9WB01D
Ceramic Capacitors GJM1555C1H1R9WB01D
CAP CER 1.9PF 50V C0G/NP0 0402

CAP CER 1.9PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R9WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R9WB01D
50V 1.9pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.9pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11203-2-ND 490-11203-6-ND 60-GJM1555C1H1R9WB01D 66AH5912 92AH8196 GJM1555C1H1R9WB01D GJM1555C1H1R9WB01D
Product Name Ceramic Capacitors Ceramic Capacitors 1.9PF 50V Capacitor Cap, 1.9Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F679 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.2200 microF
View Details
2 suppliers