Murata Electronics Ceramic Capacitors GJM1555C1H1R6CB01D

Description
1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H1R6CB01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1.6 pF and a rated voltage of 50 V DC. It features a size of 0402 (1.0 mm x 0.5 mm) and is compliant with RoHS standards. The capacitor has a temperature coefficient of C0G, which indicates stable capacitance over a wide temperature range of -55°C to 125°C, with a temperature characteristic of 0±30 ppm/°C. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper taping for efficient handling and assembly. This component is suitable for applications requiring precise capacitance values in compact designs.

Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H1R6CB01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1.6 pF and a rated voltage of 50 V DC. It features a size of 0402 (1.0 mm x 0.5 mm) and is compliant with RoHS standards. The capacitor has a temperature coefficient of C0G, which indicates stable capacitance over a wide temperature range of -55°C to 125°C, with a temperature characteristic of 0±30 ppm/°C. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper taping for efficient handling and assembly. This component is suitable for applications requiring precise capacitance values in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3088-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3088-6-ND
Ceramic Capacitors 490-3088-6-ND
1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3088-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3088-2-ND
Ceramic Capacitors 490-3088-2-ND
1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3088-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3088-1-ND
Ceramic Capacitors 490-3088-1-ND
1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6302
Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6302
CAP, 1.6PF, 50V, MLCC, 0402; Capacitance:1.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.6PF, 50V, MLCC, 0402; Capacitance:1.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 13AJ0430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
13AJ0430
Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 13AJ0430
CAP, 1.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H1R6CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R6CB01D
Ceramic Capacitors GJM1555C1H1R6CB01D
CAP CER 1.6PF 50V C0G/NP0 0402

CAP CER 1.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3088-6-ND 490-3088-2-ND 70AH6302 13AJ0430 GJM1555C1H1R6CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers