1.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 1.4PF 50V C0G/NP0 0402
50V 1.4pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11197-6-ND | 490-11197-2-ND | GJM1555C1H1R4BB01D | GJM1555C1H1R4BB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |