Murata Electronics MLCCs - Multilayer Ceramic Capacitors GJM1555C1H180JB01D

Description
Murata GJM1555C1H180JB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H180JB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8151588 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151588
MLCCs - Multilayer Ceramic Capacitors 8151588
Murata GJM1555C1H180JB01D

Murata GJM1555C1H180JB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151588P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151588P
MLCCs - Multilayer Ceramic Capacitors 8151588P
Murata GJM1555C1H180JB01D

Murata GJM1555C1H180JB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706028 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706028
MLCCs - Multilayer Ceramic Capacitors 1706028
Murata GJM1555C1H180JB01D

Murata GJM1555C1H180JB01D

Supplier's Site
Ceramic Capacitors - 490-3119-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3119-1-ND
Ceramic Capacitors 490-3119-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3119-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3119-6-ND
Ceramic Capacitors 490-3119-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3119-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3119-2-ND
Ceramic Capacitors 490-3119-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata - 07AH2323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata
07AH2323
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata 07AH2323
CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4472
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4472
CAP, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H180JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H180JB01D
Ceramic Capacitors GJM1555C1H180JB01D
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8151588 8151588P 490-3119-1-ND 490-3119-6-ND 07AH2323 77AH4472 GJM1555C1H180JB01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details