Murata Electronics MLCCs - Multilayer Ceramic Capacitors GJM1555C1H180GB01D

Description
Murata GJM1555C1H180GB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H180GB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477928 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477928
MLCCs - Multilayer Ceramic Capacitors 2477928
Murata GJM1555C1H180GB01D

Murata GJM1555C1H180GB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477930 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477930
MLCCs - Multilayer Ceramic Capacitors 2477930
Murata GJM1555C1H180GB01D

Murata GJM1555C1H180GB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477930P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477930P
MLCCs - Multilayer Ceramic Capacitors 2477930P
Murata GJM1555C1H180GB01D

Murata GJM1555C1H180GB01D

Supplier's Site
Singapore, Singapore
18PF 50V Capacitor
60-GJM1555C1H180GB01D
18PF 50V Capacitor 60-GJM1555C1H180GB01D
CAP CER 18PF 50V C0G/NP0 0402 Product overview: GJM1555C1H180GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H180GB01 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G/NP0 0402 Product overview: GJM1555C1H180GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H180GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8082-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8082-1-ND
Ceramic Capacitors 490-8082-1-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8082-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8082-2-ND
Ceramic Capacitors 490-8082-2-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8082-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8082-6-ND
Ceramic Capacitors 490-8082-6-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1021313-GJM1555C1H180GB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1021313-GJM1555C1H180GB01D
Capacitors - Ceramic Capacitors 1021313-GJM1555C1H180GB01D
Win Source Part Number: 1021313-GJM1555C1H18 0GB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 18 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8082-6,GJM1555C1 H180GB01D-ND,490-808 2-1,490-8082-2 Base Product Number: GJM1555C1H

Win Source Part Number: 1021313-GJM1555C1H180GB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 18 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8082-6,GJM1555C1H180GB01D-ND,490-8082-1,490-8082-2
Base Product Number: GJM1555C1H

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H180GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H180GB01D
Ceramic Capacitors GJM1555C1H180GB01D
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5924
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5924
CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4471
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4471
CAP, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H180GB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H180GB01D
50V 18pF C0G ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18pF C0G ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477928 60-GJM1555C1H180GB01D 490-8082-1-ND 490-8082-6-ND 1021313-GJM1555C1H180GB01D GJM1555C1H180GB01D 66AH5924 77AH4471 GJM1555C1H180GB01D
Product Name MLCCs - Multilayer Ceramic Capacitors 18PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details