Murata Electronics Ceramic Capacitors GJM1555C1H160JB01D

Description
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H160JB01DTR-ND - DigiKey
Thief River Falls, MN, United States
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H160JB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 16PF 50V C0G/NP0 0402

CAP CER 16PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H160JB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 16PF 50V C0G/NP0 0402

CAP CER 16PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT - GJM1555C1H160JB01D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H160JB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H160JB01D
50V 16pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 16pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H160JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H160JB01D
Ceramic Capacitors GJM1555C1H160JB01D
CAP CER 16PF 50V C0G/NP0 0402

CAP CER 16PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H160JB01DTR-ND 490-GJM1555C1H160JB01DDKR-ND GJM1555C1H160JB01D GJM1555C1H160JB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details