Murata Electronics Ceramic Capacitors GJM1555C1H140FB01D

Description
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H140FB01DCT-ND - DigiKey
Thief River Falls, MN, United States
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H140FB01DTR-ND - DigiKey
Thief River Falls, MN, United States
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H140FB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 14PF 50V C0G/NP0 0402

CAP CER 14PF 50V C0G/NP0 0402

Buy Now Datasheet
Cap, 14Pf, 50V, Mlcc, 0402; Capacitance Murata - 97AH9584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 14Pf, 50V, Mlcc, 0402; Capacitance Murata
97AH9584
Cap, 14Pf, 50V, Mlcc, 0402; Capacitance Murata 97AH9584
CAP, 14PF, 50V, MLCC, 0402; Capacitance:14pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 14PF, 50V, MLCC, 0402; Capacitance:14pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H140FB01DCT-ND 490-GJM1555C1H140FB01DDKR-ND 97AH9584
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 14Pf, 50V, Mlcc, 0402; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers