Murata Electronics 12PF 50V Capacitor GJM1555C1H120GB01D

Description
CAP CER 12PF 50V C0G/NP0 0402 Product overview: GJM1555C1H120GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H120GB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 12PF 50V C0G/NP0 0402 Product overview: GJM1555C1H120GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H120GB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12PF 50V Capacitor
60-GJM1555C1H120GB01D
12PF 50V Capacitor 60-GJM1555C1H120GB01D
CAP CER 12PF 50V C0G/NP0 0402 Product overview: GJM1555C1H120GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H120GB01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 50V C0G/NP0 0402 Product overview: GJM1555C1H120GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H120GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853354 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853354
MLCCs - Multilayer Ceramic Capacitors 1853354
Murata GJM1555C1H120GB01D

Murata GJM1555C1H120GB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853140 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853140
MLCCs - Multilayer Ceramic Capacitors 1853140
Murata GJM1555C1H120GB01D

Murata GJM1555C1H120GB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853354P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853354P
MLCCs - Multilayer Ceramic Capacitors 1853354P
Murata GJM1555C1H120GB01D

Murata GJM1555C1H120GB01D

Supplier's Site
Ceramic Capacitors - GJM1555C1H120GB01D - 850906-GJM1555C1H120GB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H120GB01D
850906-GJM1555C1H120GB01D
Ceramic Capacitors - GJM1555C1H120GB01D 850906-GJM1555C1H120GB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 850906-GJM1555C1H120 GB01D Series: GJM Features: 12 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-8078-6, GJM1555C1H120GB01D-N D, 490-8078-2, 490-8078-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 850906-GJM1555C1H120GB01D
Series: GJM
Features: 12 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-8078-6, GJM1555C1H120GB01D-ND, 490-8078-2, 490-8078-1

Buy Now Datasheet
Ceramic Capacitors - 490-8078-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8078-1-ND
Ceramic Capacitors 490-8078-1-ND
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8078-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8078-6-ND
Ceramic Capacitors 490-8078-6-ND
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8078-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8078-2-ND
Ceramic Capacitors 490-8078-2-ND
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H120GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H120GB01D
Ceramic Capacitors GJM1555C1H120GB01D
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5917
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5917
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8201
Cap, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8201
CAP, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H120GB01D 1853354 1853354P 850906-GJM1555C1H120GB01D 490-8078-1-ND 490-8078-6-ND GJM1555C1H120GB01D 66AH5917 92AH8201
Product Name 12PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GJM1555C1H120GB01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details