CAP CER 10PF 50V C0G/NP0 0402
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 10PF 50V C0G/NP0 0402
CAP CER 10PF 50V NP0 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM1555C1H100JB01JDKR-ND | 490-GJM1555C1H100JB01JTR-ND | GJM1555C1H100JB01J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |