Murata Power Solutions 10PF 50V Capacitor GJM1555C1H100FB01D

Description
CAP CER 10PF 50V C0G/NP0 0402 Product overview: GJM1555C1H100FB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H100FB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 50V C0G/NP0 0402 Product overview: GJM1555C1H100FB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H100FB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 50V Capacitor
60-GJM1555C1H100FB01D
10PF 50V Capacitor 60-GJM1555C1H100FB01D
CAP CER 10PF 50V C0G/NP0 0402 Product overview: GJM1555C1H100FB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H100FB01 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0402 Product overview: GJM1555C1H100FB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H100FB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8467234 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467234
MLCCs - Multilayer Ceramic Capacitors 8467234
Murata GJM1555C1H100FB01D

Murata GJM1555C1H100FB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8467234P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467234P
MLCCs - Multilayer Ceramic Capacitors 8467234P
Murata GJM1555C1H100FB01D

Murata GJM1555C1H100FB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706156 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706156
MLCCs - Multilayer Ceramic Capacitors 1706156
Murata GJM1555C1H100FB01D

Murata GJM1555C1H100FB01D

Supplier's Site
Ceramic Capacitors - 490-11189-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11189-6-ND
Ceramic Capacitors 490-11189-6-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11189-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11189-1-ND
Ceramic Capacitors 490-11189-1-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11189-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11189-2-ND
Ceramic Capacitors 490-11189-2-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H100FB01D - 844473-GJM1555C1H100FB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H100FB01D
844473-GJM1555C1H100FB01D
Ceramic Capacitors - GJM1555C1H100FB01D 844473-GJM1555C1H100FB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 844473-GJM1555C1H100 FB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11189-2, 490-11189-1, GJM1555C1H100FB01D-N D, 490-11189-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 844473-GJM1555C1H100FB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11189-2, 490-11189-1, GJM1555C1H100FB01D-ND, 490-11189-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H100FB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H100FB01D
50V 10pF null ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10pF null ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gjm Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5189 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gjm Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5189
Multilayer Ceramic Capacitor, Gjm Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5189
Multilayer Ceramic Capacitor, GJM Series, 10 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GJM Series, 10 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6899
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6899
CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H100FB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H100FB01D
Ceramic Capacitors GJM1555C1H100FB01D
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H100FB01D 8467234 8467234P 490-11189-6-ND 490-11189-1-ND 844473-GJM1555C1H100FB01D GJM1555C1H100FB01D 45Y5189 65AH6899 GJM1555C1H100FB01D
Product Name 10PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1H100FB01D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Gjm Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details