Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120610-GJM1554C1H2R
Voltage Rating: 50 V
Length: 1 mm
Capacitance: 2 pF
Temperature Coefficient: 250 ppm/°C
Thickness: 500 µm
Height: 550 µm
Material: Ceramic
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
General Up to 125C Low dissipation/HIQ Reflow soldering Product overview: GJM1554C1H2R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1554C1H2R0CB01
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1120610-GJM1554C1H2R0CB01D | 60-GJM1554C1H2R0CB01D |
| Product Name | Ceramic Capacitors - GJM1554C1H2R0CB01D | Capacitor |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF |