Murata Electronics Ceramic Capacitors GJM0335G2AR50WB01D

Description
0.5pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335G2AR50WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

0.5pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2AR50WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 100V X8G 0201

CAP CER 0.5PF 100V X8G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2AR50WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 100V X8G 0201

CAP CER 0.5PF 100V X8G 0201

Buy Now Datasheet
Ceramic Capacitors - GJM0335G2AR50WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335G2AR50WB01D
Ceramic Capacitors GJM0335G2AR50WB01D
CAP CER 0.50PF 100VDC 0201

CAP CER 0.50PF 100VDC 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0335G2AR50WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0335G2AR50WB01D
Capacitors - Ceramic Capacitors GJM0335G2AR50WB01D
CAP CER 0.5PF 100V X8G 0201

CAP CER 0.5PF 100V X8G 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335G2AR50WB01DTR-ND 490-GJM0335G2AR50WB01DDKR-ND GJM0335G2AR50WB01D GJM0335G2AR50WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details