4pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
CAP CER 4PF 100V X8G 0201
CAP CER 4PF 100V X8G 0201
CAP CER 4PF 100V X8G 0201
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM0335G2A4R0WB01DTR-ND | 490-GJM0335G2A4R0WB01DDKR-ND | GJM0335G2A4R0WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 100 volts | 100 volts | 100 volts |