Murata Electronics Ceramic Capacitors GJM0335G2A1R0WB01D

Description
1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335G2A1R0WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2A1R0WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335G2A1R0WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

1pF ±0.05pF 100V Ceramic Capacitor X8G 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335G2A1R0WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335G2A1R0WB01D
Ceramic Capacitors GJM0335G2A1R0WB01D
CAP CER 1.0PF 100VDC 0201 C0G 0.

CAP CER 1.0PF 100VDC 0201 C0G 0.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0335G2A1R0WB01DCT-ND 490-GJM0335G2A1R0WB01DDKR-ND GJM0335G2A1R0WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 103PPR102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers