Murata Electronics Ceramic Capacitors GJM0335C1HR80BB01D

Description
CAP CER 0.8PF 50V C0G 0201
Request a Quote Datasheet
Description
CAP CER 0.8PF 50V C0G 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1HR80BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.8PF 50V C0G 0201

CAP CER 0.8PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1HR80BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.8PF 50V C0G 0201

CAP CER 0.8PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1HR80BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.8PF 50V C0G 0201

CAP CER 0.8PF 50V C0G 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359322-GJM0335C1HR80BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359322-GJM0335C1HR80BB01D
Capacitors - Ceramic Capacitors 1359322-GJM0335C1HR80BB01D
Win Source Part Number: 1359322-GJM0335C1HR8 0BB01D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359322-GJM0335C1HR80BB01D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Product Status: Active
HTSUS: 8532.24.0020
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
0.8PF 50V Capacitor
60-GJM0335C1HR80BB01D
0.8PF 50V Capacitor 60-GJM0335C1HR80BB01D
CAP CER 0.8PF 50V C0G 0201 Product overview: GJM0335C1HR80BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR80BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.8PF 50V C0G 0201 Product overview: GJM0335C1HR80BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR80BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM0335C1HR80BB01D
CAP CER 0.8PF 50V C0G 0201

CAP CER 0.8PF 50V C0G 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1HR80BB01DTR-ND 490-GJM0335C1HR80BB01DDKR-ND 1359322-GJM0335C1HR80BB01D 60-GJM0335C1HR80BB01D GJM0335C1HR80BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.8PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details