Murata Electronics Ceramic Capacitors GJM0335C1HR50WB01D

Description
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17139-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17139-6-ND
Ceramic Capacitors 490-17139-6-ND
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17139-2-ND
Ceramic Capacitors 490-17139-2-ND
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17139-1-ND
Ceramic Capacitors 490-17139-1-ND
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1HR50WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1HR50WB01D
Ceramic Capacitors GJM0335C1HR50WB01D
CAP CER 0.5PF 50V C0G/NP0 0201

CAP CER 0.5PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17139-6-ND 490-17139-2-ND GJM0335C1HR50WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details