Murata Electronics 0.5PF 50V Capacitor GJM0335C1HR50BB01D

Description
CAP CER 0.5PF 50V C0G 0201 Product overview: GJM0335C1HR50BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR50BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.5PF 50V C0G 0201 Product overview: GJM0335C1HR50BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR50BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5PF 50V Capacitor
60-GJM0335C1HR50BB01D
0.5PF 50V Capacitor 60-GJM0335C1HR50BB01D
CAP CER 0.5PF 50V C0G 0201 Product overview: GJM0335C1HR50BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR50BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.5PF 50V C0G 0201 Product overview: GJM0335C1HR50BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR50BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GJM0335C1HR50BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 50V C0G 0201

CAP CER 0.5PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1HR50BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 50V C0G 0201

CAP CER 0.5PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1HR50BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 50V C0G 0201

CAP CER 0.5PF 50V C0G 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358848-GJM0335C1HR50BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358848-GJM0335C1HR50BB01D
Capacitors - Ceramic Capacitors 1358848-GJM0335C1HR50BB01D
Win Source Part Number: 1358848-GJM0335C1HR5 0BB01D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: * Product Status: Active HTSUS: 8532.24.0020 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1358848-GJM0335C1HR50BB01D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: *
Product Status: Active
HTSUS: 8532.24.0020
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1HR50BB01D
CAP CER 0.5PF 50V C0G 0201

CAP CER 0.5PF 50V C0G 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1HR50BB01D 490-GJM0335C1HR50BB01DTR-ND 490-GJM0335C1HR50BB01DDKR-ND 1358848-GJM0335C1HR50BB01D GJM0335C1HR50BB01D
Product Name 0.5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-7 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details