Murata Electronics 0.4PF 50V Capacitor GJM0335C1HR40BB01D

Description
CAP CER 0.4PF 50V C0G 0201 Product overview: GJM0335C1HR40BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.4PF 50V C0G 0201 Product overview: GJM0335C1HR40BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.4PF 50V Capacitor
60-GJM0335C1HR40BB01D
0.4PF 50V Capacitor 60-GJM0335C1HR40BB01D
CAP CER 0.4PF 50V C0G 0201 Product overview: GJM0335C1HR40BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.4PF 50V C0G 0201 Product overview: GJM0335C1HR40BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1HR40BB01D - 1211688-GJM0335C1HR40BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1HR40BB01D
1211688-GJM0335C1HR40BB01D
Ceramic Capacitors - GJM0335C1HR40BB01D 1211688-GJM0335C1HR40BB01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211688-GJM0335C1HR4 0BB01D Voltage Rating: 50 V Length: 600 µm Capacitance: 400 fF Temperature Coefficient: 30 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211688-GJM0335C1HR40BB01D
Voltage Rating: 50 V
Length: 600 µm
Capacitance: 400 fF
Temperature Coefficient: 30 ppm/°C
Thickness: 300 µm
Height: 330 µm
Material: Ceramic
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now
Ceramic Capacitors - 490-GJM0335C1HR40BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.4PF 50V C0G 0201

CAP CER 0.4PF 50V C0G 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1HR40BB01D
CAP CER 0.4PF 50V C0G 0201

CAP CER 0.4PF 50V C0G 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1HR40BB01D 1211688-GJM0335C1HR40BB01D 490-GJM0335C1HR40BB01DTR-ND GJM0335C1HR40BB01D
Product Name 0.4PF 50V Capacitor Ceramic Capacitors - GJM0335C1HR40BB01D Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-7 microF 4.00E-7 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details