Murata Electronics Ceramic Capacitors GJM0335C1HR20WB01D

Description
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17128-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17128-6-ND
Ceramic Capacitors 490-17128-6-ND
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17128-1-ND
Ceramic Capacitors 490-17128-1-ND
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17128-2-ND
Ceramic Capacitors 490-17128-2-ND
0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.2PF 50V Capacitor
60-GJM0335C1HR20WB01D
0.2PF 50V Capacitor 60-GJM0335C1HR20WB01D
CAP CER 0.2PF 50V C0G/NP0 0201 Product overview: GJM0335C1HR20WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR20WB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.2PF 50V C0G/NP0 0201 Product overview: GJM0335C1HR20WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR20WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359082-GJM0335C1HR20WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359082-GJM0335C1HR20WB01D
Capacitors - Ceramic Capacitors 1359082-GJM0335C1HR20WB01D
Win Source Part Number: 1359082-GJM0335C1HR2 0WB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359082-GJM0335C1HR20WB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.2 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1HR20WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1HR20WB01D
Ceramic Capacitors GJM0335C1HR20WB01D
CAP CER 0.2PF 50V C0G/NP0 0201

CAP CER 0.2PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17128-6-ND 490-17128-1-ND 60-GJM0335C1HR20WB01D 1359082-GJM0335C1HR20WB01D GJM0335C1HR20WB01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.2PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details