Murata Electronics Ceramic Capacitors GJM0335C1H5R7CB01D

Description
5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17198-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17198-6-ND
Ceramic Capacitors 490-17198-6-ND
5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17198-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17198-1-ND
Ceramic Capacitors 490-17198-1-ND
5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17198-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17198-2-ND
Ceramic Capacitors 490-17198-2-ND
5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1H5R7CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1H5R7CB01D
Ceramic Capacitors GJM0335C1H5R7CB01D
CAP CER 5.7PF 50V C0G/NP0 0201

CAP CER 5.7PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17198-6-ND 490-17198-1-ND GJM0335C1H5R7CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details