Murata Electronics Ceramic Capacitors GJM0335C1H1R1WB01D

Description
1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1H1R1WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H1R1WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.1PF 50V C0G/NP0 0201

CAP CER 1.1PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H1R1WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.1PF 50V C0G/NP0 0201

CAP CER 1.1PF 50V C0G/NP0 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GJM0335C1H1R1WB01DTR-ND 490-GJM0335C1H1R1WB01DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers