Murata Electronics Ceramic Capacitors GJM0335C1E9R5DB01D

Description
9.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E9R5DB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C1E9R5DB01D-ND
Ceramic Capacitors GJM0335C1E9R5DB01D-ND
9.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E9R5DB01D
CAP CER 9.5PF 25V C0G/NP0 0201

CAP CER 9.5PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GJM0335C1E9R5DB01D-ND GJM0335C1E9R5DB01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details