Murata Electronics Ceramic Capacitors GJM0335C1E9R0CB01D

Description
9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17290-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17290-2-ND
Ceramic Capacitors 490-17290-2-ND
9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17290-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17290-6-ND
Ceramic Capacitors 490-17290-6-ND
9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17290-1-ND
Ceramic Capacitors 490-17290-1-ND
9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, 9 Pf, 25 V, 0201 [0603 Metric], ± 0.25Pf, C0G / Np0, Gjm Murata - 31AK5301 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 9 Pf, 25 V, 0201 [0603 Metric], ± 0.25Pf, C0G / Np0, Gjm Murata
31AK5301
Smd Multilayer Ceramic Capacitor, 9 Pf, 25 V, 0201 [0603 Metric], ± 0.25Pf, C0G / Np0, Gjm Murata 31AK5301
SMD MULTILAYER CERAMIC CAPACITOR, 9 PF, 25 V, 0201 [0603 METRIC], ± 0.25PF, C0G / NP0, GJM

SMD MULTILAYER CERAMIC CAPACITOR, 9 PF, 25 V, 0201 [0603 METRIC], ± 0.25PF, C0G / NP0, GJM

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-17290-2-ND 490-17290-6-ND 31AK5301
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 9 Pf, 25 V, 0201 [0603 Metric], ± 0.25Pf, C0G / Np0, Gjm Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers